Device Type | PHY / Link Layer Controller |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Driver Case Style | LQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
General-purpose link layer controller (GP2Lynx) | Texas Instruments |
LINK LAYER CONTROLLER, 400MBPS, LQFP-100 | Farnell |
Link Layer Controller, 400Mbps, Lqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSB12LV32PZ?
Additional datasheets, footprints and schematics for TSB12LV32PZ are listed on our Part Details page. You can also find images and similar parts to TSB12LV32PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB12LV32PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB12LV32PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB12LV32PZ fall under?
The TSB12LV32PZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB12LV32PZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB12LV32PZ you can contact the distributor directly for product support, shipping queries etc.
Is the TSB12LV32PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB12LV32PZ have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for TSB12LV32PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB12LV32PZ often in real-time on the comparison pages.
What if I can't find stock of TSB12LV32PZ?
You can fill out our help required form which you can use to request a quote for TSB12LV32PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.