Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
6,650
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,080
in stock
|
Buy Now | |
element14
from US$0.15
|
7,080
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,080
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,164
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
918
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 25° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.35V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 25° |
LED / Lamp Size | T-1 3/4 |
No. of Pins | 2Pins |
Peak Wavelength | 940nm |
Radiant Intensity | 40mW/Sr |
Turn Off Time | 800ns |
Turn On Time | 800ns |
Voltage Vf Typ | 1.35V |
Wavelength Typ | 940nm |
IR EMITTER 940NM | TTI Europe |
Infrared Emitter, High Power, 100 Ma, 800 Ns, 800 Ns, 25 , 1.35 V, -40 C Rohs Compliant: Yes |Vishay TSAL6400 | Newark Electronics |
INFRARED EMITTER 940NM T-1 3/4 | element14 |
IR LED 940nm, TSAL6400 | RS |
IR-LED Blue 50° 5mm | Schukat Electronic |
Vishay IR-LED 940nm 5mm T-1 3/4 | Distrelec |
Infrared Emitting Diode, 940nm, T-1 3/4 (5mm) Through Hole package | Siliconix / Vishay TSAL6400 | RS Americas |
IR-EMITTER HIGH POWER 950NM 5MM | Rutronik |
940 nm 100 mA â–’25â–‘ Through Hole High Power Infrared Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 950nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TSAL6400?
Additional datasheets, footprints and schematics for TSAL6400 are listed on our Part Details page. You can also find images and similar parts to TSAL6400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSAL6400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSAL6400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSAL6400 fall under?
The TSAL6400 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSAL6400 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSAL6400 you can contact the distributor directly for product support, shipping queries etc.
Is the TSAL6400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSAL6400 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSAL6400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSAL6400 often in real-time on the comparison pages.
What if I can't find stock of TSAL6400?
You can fill out our help required form which you can use to request a quote for TSAL6400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.