Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,575
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
120,000
in stock
|
Buy Now | |
element14
from US$0.16
|
119,221
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
110,494
in stock
|
Buy Now | |
Farnell
from US$0.16
|
109,746
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
18,991
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
7,338
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
2,260
in stock
|
Buy Now | |
Micros
from US$0.07
|
1,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,017
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Infrared remote control units with high power reqirements |
Free air transmission systems |
Infrared source for optical counters and card readers |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSAL6100 |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Infographic |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
INFRARED EMITTER 940NM T-1 3/4 | element14 |
Ir Emitter, 940Nm, 130Mw/Sr, T-1 3/4 | Newark Electronics |
LED IrLED 950nm 2-Pin T-1 3/4 Bulk | Avnet America |
TSAL6100 Series 950 nm 100 mA Through Hole Infrared Emitting Diode - T-1 3/4 | Future Electronics |
IR LED, 940nm, T-1 3/4 (5mm) Through Hole package | Siliconix / Vishay TSAL6100 | RS Americas |
IR emiting diode round 5mm | Micros |
Infrared LED 5mm 940nm 10deg | RS |
IR-EMITTER HIGH POWER 950NM 5MM | Rutronik |
Vishay IR-LED 940nm 5mm T-1 3/4 | Distrelec |
Where can I find additional details, specifications and documents for a TSAL6100?
Additional datasheets, footprints and schematics for TSAL6100 are listed on our Part Details page. You can also find images and similar parts to TSAL6100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSAL6100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSAL6100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSAL6100 fall under?
The TSAL6100 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSAL6100 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSAL6100 you can contact the distributor directly for product support, shipping queries etc.
Is the TSAL6100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSAL6100 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TSAL6100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSAL6100 often in real-time on the comparison pages.
What if I can't find stock of TSAL6100?
You can fill out our help required form which you can use to request a quote for TSAL6100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.