Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 22° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.35V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Angle of Half Sensitivity ± | 22° |
Current If @ Vf | 100mA |
External Diameter | 5.8mm |
External Length / Height | 8.7mm |
LED / Lamp Size | 5mm |
Lead Diameter | 0.5mm |
Lead Length | 25.7mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 200mA |
Peak Pulse Current Ippm | 1.5mA |
Peak Wavelength | 940nm |
Radiant Intensity | 45mW/Sr |
Radiant Intensity Max | 150mW/Sr |
Radiant Intensity Min | 30mW/Sr |
Radiometric Power | 35mW |
Reverse Leakage Current Max | 10µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -55°C |
Voltage Vf Typ | 1.35V |
Wavelength Typ | 950nm |
INFRARED EMITTER 940NM T-1 3/4 | element14 |
Where can I find additional details, specifications and documents for a TSAL5300?
Additional datasheets, footprints and schematics for TSAL5300 are listed on our Part Details page. You can also find images and similar parts to TSAL5300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSAL5300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSAL5300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSAL5300 fall under?
The TSAL5300 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSAL5300 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSAL5300 you can contact the distributor directly for product support, shipping queries etc.
Is the TSAL5300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSAL5300 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSAL5300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSAL5300 often in real-time on the comparison pages.
What if I can't find stock of TSAL5300?
You can fill out our help required form which you can use to request a quote for TSAL5300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.