Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.17 |
6,525
|
Buy Now | |
Chip One Stop | US$0.14 |
34,870
|
Buy Now | |
element14 | US$0.15 |
24,747
|
Buy Now | |
Newark Electronics | US$0.19 |
17,633
|
Buy Now | |
Farnell | US$0.15 |
17,212
|
Buy Now | |
Future Electronics | US$0.11 |
13,056
|
Buy Now | |
TTI Europe | US$0.12 |
5,000
|
Buy Now | |
Distrelec | US$0.21 |
4,984
|
Buy Now | |
Schukat Electronic | US$0.09 |
2,400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
722
|
Buy Now | |
Rutronik | US$0.10 |
-
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
RS Americas | US$0.27 |
-
|
Buy Now | |
Avnet Asia | US$0.11 |
-
|
Buy Now |
Package type: leaded |
Package form: T-1 |
Dimensions (in mm): Ø 3 |
Applications |
---|
Infrared remote control units |
Free air transmission systems |
Infrared source for optical counters and card readers |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSAL4400 |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Infographic |
Product Sheet |
Product Overview |
Quality Info |
---|
Reliability and Statistics Glossary |
INFRARED EMITTER 940NM T-1 | element14 |
Ir Emitter, 940Nm, T-1, Through Hole | Newark Electronics |
940 nm 100 mA â–’25â–‘ Through Hole High Power Infrared Emitting Diode - T-1 | Future Electronics |
Infrared LED 3mm 940nm 25deg | RS |
Vishay IR-LED 940nm 3mm T-1 | Distrelec |
IR-LED Blue 50° 3mm | Schukat Electronic |
IR transmitter | Transfer Multisort Elektronik |
IR-EMITTER HIGH POWER 950NM 3MM | Rutronik |
LED IrLED 940nm 2-Pin T-1 Bulk | Avnet America |
TSAL4400 IR LED, 940nm, T-1 (3mm) Through Hole package | Siliconix / Vishay TSAL4400 | RS Americas |
Where can I find additional details, specifications and documents for a TSAL4400?
Additional datasheets, footprints and schematics for TSAL4400 are listed on our Part Details page. You can also find images and similar parts to TSAL4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSAL4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSAL4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSAL4400 fall under?
The TSAL4400 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSAL4400 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSAL4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TSAL4400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSAL4400 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for TSAL4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSAL4400 often in real-time on the comparison pages.
What if I can't find stock of TSAL4400?
You can fill out our help required form which you can use to request a quote for TSAL4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.