Status: | Active |
---|---|
Series: | TS972 |
RoHS: | Compliant |
Rail-to-rail output voltage swing ±2.4 V at VCC = ±2.5 V |
Very low noise level: 4 nV/√Hz |
Ultra low distortion: 0.003 % |
High dynamic features: 12 MHz, 4 V/µs |
Operating range: 2.7 to 10 V |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Product Specifications |
---|
DS1417 Output rail-to-rail very low noise operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS972 Series 10 V 12 MHz Very Low Noise Operational Amplifier - TSSOP-8 | Future Electronics |
Opamp, 12Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Dual GP R-R O/P ±5V/10V 8-Pin TSSOP T/R | Avnet America |
OP AMP, DUAL, RR, 12MHZ, L NOISE, 8TSSOP | Farnell |
OP Amp Dual GP R-R O/P �5V/10V 8-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS972IPT?
Additional datasheets, footprints and schematics for TS972IPT are listed on our Part Details page. You can also find images and similar parts to TS972IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS972IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS972IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS972IPT fall under?
The TS972IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS972IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS972IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS972IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS972IPT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for TS972IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS972IPT often in real-time on the comparison pages.
What if I can't find stock of TS972IPT?
You can fill out our help required form which you can use to request a quote for TS972IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.