Status: | Active |
---|---|
Series: | TS971 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
3,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
8,148
in stock
|
Buy Now | |
element14
from US$0.70
|
6,945
in stock
|
Buy Now | |
Farnell
from US$0.66
|
6,945
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
221
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now |
Rail-to-rail output voltage swing ±2.4 V at VCC = ±2.5 V |
Very low noise level: 4 nV/√Hz |
Ultra low distortion: 0.003 % |
High dynamic features: 12 MHz, 4 V/µs |
Operating range: 2.7 to 10 V |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Product Specifications |
---|
DS1417 Output rail-to-rail very low noise operational amplifier |
Application Notes |
---|
AN4598 Pre-amplifying the analog output of a MEMS microphone |
AN1534 TS971 based electret condenser microphone amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Single, 12 Mhz, 1, 4 V/ S, 2.7V To 10V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TS971ILT | Newark Electronics |
OP AMP, RR, 12MHZ, L NOISE, 5SOT23 | element14 |
Rail-Rail Output Low Noise Op. Amp SOIC8 | RS |
TS971 Series 10 V 12 MHz Very Low Noise Operational Amplifier - SOT-23-5L | Future Electronics |
OP Amp Single GP R-R O/P �5V/10V 5-Pin SOT-23 T/R | EBV Elektronik |
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS971ILT?
Additional datasheets, footprints and schematics for TS971ILT are listed on our Part Details page. You can also find images and similar parts to TS971ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS971ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS971ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS971ILT fall under?
The TS971ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS971ILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS971ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS971ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS971ILT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TS971ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS971ILT often in real-time on the comparison pages.
What if I can't find stock of TS971ILT?
You can fill out our help required form which you can use to request a quote for TS971ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.