Status: | Active |
---|---|
Series: | TS954 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
5,000
in stock
|
Buy Now | |
element14
from US$1.61
|
5,000
in stock
|
Buy Now | |
Farnell
from US$1.59
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input common mode voltage range |
Rail-to-rail output voltage swing |
Operates from 2.7 V to 12 V |
High-speed (3 MHz, 1 V/µs) |
Low consumption (0.9 mA at 3 V) |
Supply voltage rejection ratio: 80 dB |
Latch-up immunity |
Available in SOT23-5 micropackage, SO8, TSSOP8, SO14, and TSSOP14 packages |
Product Specifications |
---|
DS1256 Input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Quad, 3 Mhz, 4, 1 V/ S, 2.7V To 12V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TS954IDT | Newark Electronics |
TS954 Series 12 V 3 MHz Rail to Rail Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP-AMP, QUAD, 3MHZ, 1V/US, SOIC-14 | element14 |
OP Amp Quad GP R-R I/O 12V SOIC14 | RS |
Operational Amplifier, 4 Channels, 3 MHz, 1 V/us, 2.7 V to 12 V, 14 Pins, SOIC | Avnet Silica |
OP Amp Quad GP R-R I/O 12V 14-Pin SO T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TS954IDT?
Additional datasheets, footprints and schematics for TS954IDT are listed on our Part Details page. You can also find images and similar parts to TS954IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS954IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS954IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS954IDT fall under?
The TS954IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS954IDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS954IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS954IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS954IDT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for TS954IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS954IDT often in real-time on the comparison pages.
What if I can't find stock of TS954IDT?
You can fill out our help required form which you can use to request a quote for TS954IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.