Status: | Active |
---|---|
Series: | TS944 |
RoHS: | Compliant |
Latch-up immunity (class A) |
ESD protection (2 kV) |
Rail-to-rail output voltage swing |
Single supply operation (2.5 V to 10 V) |
Micropower consumption (1.2 µA) |
Ultra low input bias current (1 pA) |
Available in SOT23-5 micropackage |
CMOS inputs |
Product Specifications |
---|
DS1867 Output rail-to-rail micropower operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP R-R O/P 10V 14-Pin SOIC T/R | Avnet Silica |
TS94x Series 10 V 100 kHz Rail to Rail Quad Operational Amplifier - SOIC-14 | Future Electronics |
IC, OP AMP R-R QUAD MCRPWR 14SOIC | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TS944IDT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS944IDT?
Additional datasheets, footprints and schematics for TS944IDT are listed on our Part Details page. You can also find images and similar parts to TS944IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS944IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS944IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS944IDT fall under?
The TS944IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS944IDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS944IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS944IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS944IDT have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TS944IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS944IDT often in real-time on the comparison pages.
What if I can't find stock of TS944IDT?
You can fill out our help required form which you can use to request a quote for TS944IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.