Status: | Active |
---|---|
Series: | TS924A |
RoHS: | Compliant |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
17,778
in stock
|
Buy Now | |
element14
from US$2.29
|
17,778
in stock
|
Buy Now | |
Farnell
from US$2.17
|
17,448
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1.3 V/μs |
Operating range from 2.7 V to 12 V |
Low input offset voltage: 900 μV max. (TS924A) |
ESD internal protection: 3 kV |
Latch-up immunity |
Macromodel included in this specification |
Related products See the TS921 device for the single version and the TS922 device for the dual version See the TSX56x series for smaller packages |
See the TS921 device for the single version and the TS922 device for the dual version |
See the TSX56x series for smaller packages |
Product Specifications |
---|
DS1094 Rail-to-rail output current quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op Amp, 4Mhz, 1.3V/Us, Soic-14 | Newark Electronics |
OP AMP, RRIO, 4MHZ, L NOISE, 14SOIC | element14 |
STMicroelectronics, TS924AIDT | RS |
TS924 Series 12 V 4 MHz Rail to Rail SMT Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R I/O 12V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS924AIDT?
Additional datasheets, footprints and schematics for TS924AIDT are listed on our Part Details page. You can also find images and similar parts to TS924AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS924AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS924AIDT fall under?
The TS924AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS924AIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS924AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS924AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS924AIDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TS924AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS924AIDT often in real-time on the comparison pages.
What if I can't find stock of TS924AIDT?
You can fill out our help required form which you can use to request a quote for TS924AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.