Prices starting from US$0.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.72 |
270,000
|
Buy Now | |
Farnell | US$0.90 |
113,222
|
Buy Now | |
element14 | US$0.94 |
105,468
|
Buy Now | |
Transfer Multisort Elektronik | US$0.94 |
17,875
|
Buy Now | |
Chip One Stop | US$0.95 |
2,500
|
Buy Now | |
Micros | US$0.55 |
1,997
|
Buy Now | |
Avnet Silica | - |
57,500
|
Buy Now | |
EBV Elektronik | - |
27,500
|
Buy Now | |
RS | US$1.29 |
-
|
Buy Now | |
Newark Electronics | US$0.68 |
-
|
Buy Now | |
Avnet America | US$0.81 |
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 to 12 V |
Low input offset voltage: 900 μV max. (TS922A) |
ESD internal protection: 2 kV |
Latch-up immunity |
Product Specifications |
---|
DS1117 Rail-to-rail, high output current, dual operational amplifier |
Application Notes |
---|
AN4598 Pre-amplifying the analog output of a MEMS microphone |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS922 Series 12 V 4 MHz Rail to Rail Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, DUAL, RRIO, 4MHZ, L NOISE, 8SOIC | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual R-R I/O Op-Amp, GBW 4MHz, SR 1.3V/us, Voff 3mV, 2.7÷12V, -40÷125°C | Micros |
OP Amp Dual GP R-R I/O 12V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual, R-R, 12V, SOIC8 | RS |
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS922IDT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS922IDT?
Additional datasheets, footprints and schematics for TS922IDT are listed on our Part Details page. You can also find images and similar parts to TS922IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS922IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS922IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS922IDT fall under?
The TS922IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS922IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS922IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS922IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS922IDT have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TS922IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS922IDT often in real-time on the comparison pages.
What if I can't find stock of TS922IDT?
You can fill out our help required form which you can use to request a quote for TS922IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.