Status: | Active |
---|---|
Series: | TS922A |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
4,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
5,529
in stock
|
Buy Now | |
element14
from US$1.03
|
5,529
in stock
|
Buy Now | |
Farnell
from US$0.97
|
5,529
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
27,500
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 to 12 V |
Low input offset voltage: 900 μV max. (TS922A) |
ESD internal protection: 2 kV |
Latch-up immunity |
Product Specifications |
---|
DS1117 Rail-to-rail, high output current, dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TS922AIDT | Newark Electronics |
OPAMP, 4MHZ, -40 TO 125DEG C | element14 |
OP Amp Dual GP R-R I/O 12V SOIC8 | RS |
OP Amp Dual GP R-R I/O 12V 8-Pin SO N T/R | Avnet America |
TS922 Series 12 V 4 MHz Rail to Rail General Purpose Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TS922AIDT?
Additional datasheets, footprints and schematics for TS922AIDT are listed on our Part Details page. You can also find images and similar parts to TS922AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS922AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS922AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS922AIDT fall under?
The TS922AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS922AIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS922AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS922AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS922AIDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TS922AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS922AIDT often in real-time on the comparison pages.
What if I can't find stock of TS922AIDT?
You can fill out our help required form which you can use to request a quote for TS922AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.