Status: | Active |
---|---|
Series: | TS914 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,333
in stock
|
Buy Now | |
Schukat Electronic
from US$0.82
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
116
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typical |
Low input offset voltage: 5 mV max. (A grade) |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/ampli. (VCC= 3 V) |
Latch-up immunity |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
4xOp-Amp SingS 1MHz 0,8V/us SO14 | Schukat Electronic |
Quad low power op-amp,TS914ID SO14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP R-R I/O 16V 14-Pin SOIC Tube | Avnet Silica |
TS914 Series 16 V 1.4 MHz Rail to Rail CMOS Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP AMP, DUAL, 800KHZ, L BIAS, 14SO | Farnell |
IC, OP AMP, QUAD RRI/O, SOIC14, 914 | element14 |
Where can I find additional details, specifications and documents for a TS914ID?
Additional datasheets, footprints and schematics for TS914ID are listed on our Part Details page. You can also find images and similar parts to TS914ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS914ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS914ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS914ID fall under?
The TS914ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS914ID when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS914ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS914ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS914ID have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Avnet Silica and EBV Elektronik have stock available or on a lead time for TS914ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS914ID often in real-time on the comparison pages.
What if I can't find stock of TS914ID?
You can fill out our help required form which you can use to request a quote for TS914ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.