Status: | Active |
---|---|
Series: | TS914A |
RoHS: | Compliant |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typical |
Low input offset voltage: 5 mV max. (A grade) |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/ampli. (VCC= 3 V) |
Latch-up immunity |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
Product Specifications |
---|
DS0931 Rail-to-rail CMOS quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
STMicroelectronics, TS914AID | RS |
OP Amp Quad GP R-R I/O 16V 14-Pin SOIC Tube | Avnet Silica |
TS914 Series 16 V 1.4 MHz CMOS Quad Operational Amplifier, SOIC-14, TUBE | Future Electronics |
OP AMP, QUAD, RRIO, 1.4MHZ, 14SOIC | Farnell |
Where can I find additional details, specifications and documents for a TS914AID?
Additional datasheets, footprints and schematics for TS914AID are listed on our Part Details page. You can also find images and similar parts to TS914AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS914AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS914AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS914AID fall under?
The TS914AID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS914AID when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS914AID you can contact the distributor directly for product support, shipping queries etc.
Is the TS914AID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS914AID have stock available?
Authorised distributors including RS, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TS914AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS914AID often in real-time on the comparison pages.
What if I can't find stock of TS914AID?
You can fill out our help required form which you can use to request a quote for TS914AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.