Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 800kHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.7V to 16V |
Amplifier Type | CMOS |
Base Number | 912 |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 912 |
Input Offset Voltage Max | 12mV |
Logic Function Number | 912 |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | CMOS |
Supply Voltage + Nom | 3V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
OP AMP, DUAL CMOS RRI/O, DIP8, 912 | element14 |
Op Amp, 1.4Mhz, 1.3V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS912IN?
Additional datasheets, footprints and schematics for TS912IN are listed on our Part Details page. You can also find images and similar parts to TS912IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS912IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS912IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS912IN fall under?
The TS912IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS912IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS912IN you can contact the distributor directly for product support, shipping queries etc.
Is the TS912IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS912IN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS912IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS912IN often in real-time on the comparison pages.
What if I can't find stock of TS912IN?
You can fill out our help required form which you can use to request a quote for TS912IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.