Status: | Active |
---|---|
Series: | TS912 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
412
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
8,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
2,005
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
1,695
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typ. |
Low input offset voltage: 2 mV max. |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/amplifier (VCC= 3 V) |
(VCC= 3 V) |
Latch-up immunity |
ESD tolerance: 3 kV |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
Product Specifications |
---|
DS0479 Rail-to-rail CMOS dual operational amplifier |
Application Notes |
---|
AN857 TS912: Driving a piezoelectric cell with a rail to rail op-amp |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
2xOp-Amp SingS 1MHz 0,8V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier, 800kHz, 1pA, SOIC | Distrelec |
Dual low power op-amp,TS912ID SO8 | RS |
OP Amp Dual GP R-R I/O �8V/16V 8-Pin SO N Tube | Avnet Silica |
TS912 Series 16 V 1.4 MHz Rail to Rail CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O ±8V/16V 8-Pin SO N Tube | Avnet America |
OP AMP, DUAL CMOS RRI/O, SMD, SOIC8 | element14 |
OP AMP, DUAL, RRIO, 800KHZ, L BIAS, 8SO | Farnell |
Where can I find additional details, specifications and documents for a TS912ID?
Additional datasheets, footprints and schematics for TS912ID are listed on our Part Details page. You can also find images and similar parts to TS912ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS912ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS912ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS912ID fall under?
The TS912ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS912ID when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS912ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS912ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS912ID have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Distrelec, RS and Avnet Silica have stock available or on a lead time for TS912ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS912ID often in real-time on the comparison pages.
What if I can't find stock of TS912ID?
You can fill out our help required form which you can use to request a quote for TS912ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.