Status: | Active |
---|---|
Series: | TS882 |
RoHS: | Compliant |
Prices starting from US$0.92
Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator, Nanopower, Dual, Mini Soic-8 | Newark Electronics |
Rail-to-rail 1.1 V dual and quad nanopower comparators | Future Electronics |
Comparator Dual R-R I/P 5.5V 8-Pin MSOP T/R | Avnet America |
COMPARATOR, NANOPOWER, DUAL, MINI SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TS882IYST?
Additional datasheets, footprints and schematics for TS882IYST are listed on our Part Details page. You can also find images and similar parts to TS882IYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS882IYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS882IYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS882IYST fall under?
The TS882IYST is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS882IYST when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS882IYST you can contact the distributor directly for product support, shipping queries etc.
Is the TS882IYST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS882IYST have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TS882IYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS882IYST often in real-time on the comparison pages.
What if I can't find stock of TS882IYST?
You can fill out our help required form which you can use to request a quote for TS882IYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.