Status: | Active |
---|---|
Series: | TS861 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
4,890
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
132,000
in stock
|
Buy Now | |
element14
from US$0.70
|
5,704
in stock
|
Buy Now | |
Farnell
from US$0.71
|
5,704
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
Ultra low current consumption (6 μA/comp. at VCC = 2.7 V) |
Rail-to-rail CMOS inputs |
Push-pull outputs |
Supply operation from 2.7 to 10 V |
Low propagation delay |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Available in SOT23-5 micropackage, SO-8, SO-14,TSSOP8, and TSSOP14 package |
Product Specifications |
---|
DS1590 Rail-to-rail micropower BiCMOS comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS86 Series 1 Element Rail to Rail Micropower BiCMOS Comparator - SOT-23-5 | Future Electronics |
COMPARATOR, MICROPWR, P PULL, 5 | element14 |
Micropower Comparator Rail-Rail SOT-23-5 | RS |
Comparator Single R-R I/P 10V 5-Pin SOT-23 T/R | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Micropwr, P Pull, 5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS861ILT?
Additional datasheets, footprints and schematics for TS861ILT are listed on our Part Details page. You can also find images and similar parts to TS861ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS861ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS861ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS861ILT fall under?
The TS861ILT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS861ILT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS861ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS861ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS861ILT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TS861ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS861ILT often in real-time on the comparison pages.
What if I can't find stock of TS861ILT?
You can fill out our help required form which you can use to request a quote for TS861ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.