Status: | Active |
---|---|
Series: | TS820 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
3,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
6,761
in stock
|
Buy Now | |
element14
from US$0.74
|
4,765
in stock
|
Buy Now | |
Farnell
from US$0.70
|
4,765
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,319
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
715
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
650
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
76
in stock
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM/VRRM 600 and 800 V |
Triggering gate current, IGT 0.2 to 15 mA |
Product Specifications |
---|
DS2118 Sensitive and standard 8 A SCRs |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor,600 V,200 A,5 A,8 A,to-220Ab,3 Rohs Compliant: Yes |Stmicroelectronics TS820-600T | Newark Electronics |
Thyristor, 8A 600V TO-220AB | element14 |
THYRISTOR, 8A, 600V, TO-220AB | Farnell |
Thyristor,TS820-600T 8A 600V | RS |
Thyristor SCR 600V 73A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
TS820 Series 600 Vdrm 8 A Sensitive Silicon Controlled Rectifier - TO-220AB | Future Electronics |
ST Thyristor, 600V, 5A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a TS820-600T?
Additional datasheets, footprints and schematics for TS820-600T are listed on our Part Details page. You can also find images and similar parts to TS820-600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS820-600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS820-600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS820-600T fall under?
The TS820-600T is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS820-600T when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS820-600T you can contact the distributor directly for product support, shipping queries etc.
Is the TS820-600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS820-600T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for TS820-600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS820-600T often in real-time on the comparison pages.
What if I can't find stock of TS820-600T?
You can fill out our help required form which you can use to request a quote for TS820-600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.