Status: | Active |
---|---|
Series: | TS7211 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
Future Electronics
from US$0.79
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD PROTECTION : 2KV (HBM) 200V (MM) |
LOW INPUT CURRENT |
RAIL TO RAIL INPUTS |
SUPPLY OPERATION FROM 2.7V TO 10V |
PUSH-PULL OUTPUT |
RESPONSE TIME OF 0.5μs AT 5V |
AVAILABLE IN TINY SOT23-5 PACKAGE |
TYPICAL SUPPLY CURRENT: 6μA @ 5V |
Product Specifications |
---|
DS2837 Single BiCMOS rail-to-rail micropower comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS7211 Series 10 V 300 pA Single BiCMOS Rail to Rail â•¡Power Comparator -SOT-23-5 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator, -40 To 85Deg C, Sot-23-5 | Newark Electronics |
Comparator Single R-R I/P ±5V/10V 5-Pin SOT-23 T/R | Avnet America |
COMPARATOR, -40 TO 85DEG C, SOT-23-5 | Farnell |
Comparator Single R-R I/P �5V/10V 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS7211AILT?
Additional datasheets, footprints and schematics for TS7211AILT are listed on our Part Details page. You can also find images and similar parts to TS7211AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS7211AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS7211AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS7211AILT fall under?
The TS7211AILT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS7211AILT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS7211AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS7211AILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS7211AILT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TS7211AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS7211AILT often in real-time on the comparison pages.
What if I can't find stock of TS7211AILT?
You can fill out our help required form which you can use to request a quote for TS7211AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.