Status: | Unknown |
---|---|
Series: | TS63Y Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 13Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TS63Y Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
MSL | MSL 1 - Unlimited |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Trimmer, Potentiometer 20Kohm 13Turn Smd | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount | Avnet America |
Trimmer, Cermet, Rest 20 Kilohms, SMD, 15 Turns, Linear, Pwr-Rtg 0.25W | Spectrol / Sfernice / Vishay TS63Y203KR10 | RS Americas |
Where can I find additional details, specifications and documents for a TS63Y203KR10?
Additional datasheets, footprints and schematics for TS63Y203KR10 are listed on our Part Details page. You can also find images and similar parts to TS63Y203KR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS63Y203KR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS63Y203KR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS63Y203KR10 fall under?
The TS63Y203KR10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS63Y203KR10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS63Y203KR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS63Y203KR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS63Y203KR10 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TS63Y203KR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS63Y203KR10 often in real-time on the comparison pages.
What if I can't find stock of TS63Y203KR10?
You can fill out our help required form which you can use to request a quote for TS63Y203KR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.