Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.50
|
-
|
Buy Now |
Video Switching Configuration | 4 x 1 |
---|---|
Bandwidth | 300MHz |
Cross Talk | -63dB |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5 |
No. of Bits | 4bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3µA |
Supply Voltage Range | 4V to 5.5V |
Termination Type | Surface Mount Device |
5-V, 2:1 (SPDT), 4-channel video switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TS5V330D?
Additional datasheets, footprints and schematics for TS5V330D are listed on our Part Details page. You can also find images and similar parts to TS5V330D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5V330D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5V330D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5V330D fall under?
The TS5V330D is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS5V330D when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5V330D you can contact the distributor directly for product support, shipping queries etc.
Is the TS5V330D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5V330D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS5V330D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5V330D often in real-time on the comparison pages.
What if I can't find stock of TS5V330D?
You can fill out our help required form which you can use to request a quote for TS5V330D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.