TS5A23166DCURE4 Switches, Multiplexers & Demultiplexers by Texas Instruments

SWITCH ANALOG 2CH SPST 5A23166

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS5A23166 device is a dual single-pole singlethrow (SPST) analog switch that is designed to operate from 1.65 V to 5.5 V. The TS5A23166 device offers a low ON-state resistance and an excellent channel-to-channel ON-state resistance matching. The TS5A23166 device has excellent total harmonic distortion (THD) performance and consumes very low power. These features make this device suitable for portable audio applications.

No distributors results available

Specifications

No. of Channels 2Channels
Analogue Switch Type SPST
On State Resistance Max 1ohm
Supply Voltage Range 1.65V to 5.5V
Analogue Switch Case VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style VSSOP
Bandwidth 150MHz
Base Number 5
IC Generic Number 5A23166
Logic Function Number 23166
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.5V
Supply Voltage Min 1.65V
Supply Voltage Source Single
Termination Type Surface Mount Device
Turn Off Time 8ns
Turn On Time 4.5ns
Voltage Vcc Max 5.5V
Voltage Vcc Min 1.65V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS5A23166DCURE4?

Additional datasheets, footprints and schematics for TS5A23166DCURE4 are listed on our Part Details page. You can also find images and similar parts to TS5A23166DCURE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS5A23166DCURE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A23166DCURE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS5A23166DCURE4 fall under?

The TS5A23166DCURE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to TS5A23166DCURE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A23166DCURE4 you can contact the distributor directly for product support, shipping queries etc.

Is the TS5A23166DCURE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS5A23166DCURE4 have stock available?

There is no stock from authorised distributors for TS5A23166DCURE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS5A23166DCURE4 often in real-time on the comparison pages.

What if I can't find stock of TS5A23166DCURE4?

You can fill out our help required form which you can use to request a quote for TS5A23166DCURE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay