Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.7MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 556 |
Clock External Input | No |
IC Generic Number | 556 |
IC Temperature Range | Commercial |
Logic Function Number | 556 |
No. of Timers | 2 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 16V |
IC, TIMER DUAL CMOS, DIP14, 556 | element14 |
Where can I find additional details, specifications and documents for a TS556CN?
Additional datasheets, footprints and schematics for TS556CN are listed on our Part Details page. You can also find images and similar parts to TS556CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS556CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS556CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS556CN fall under?
The TS556CN is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TS556CN when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS556CN you can contact the distributor directly for product support, shipping queries etc.
Is the TS556CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS556CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS556CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS556CN often in real-time on the comparison pages.
What if I can't find stock of TS556CN?
You can fill out our help required form which you can use to request a quote for TS556CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.