Status: | Active |
---|---|
Series: | TS555 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
3,600
in stock
|
Buy Now | |
Micros
from US$0.67
|
10,788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
5,629
in stock
|
Buy Now | |
element14
from US$0.74
|
4,359
in stock
|
Buy Now | |
Farnell
from US$0.70
|
4,359
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
3,749
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
20
in stock
|
Buy Now | |
Avnet America
-
|
125,000
in stock
|
Buy Now | |
Avnet Silica
-
|
42,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now |
Very low power consumption: 110 μA typ at VCC= 5 V 90 μa typ at VCC= 3 V |
110 μA typ at VCC= 5 V |
90 μa typ at VCC= 3 V |
High maximum astable frequency of 2.7 MHz |
Pin-to-pin functionally-compatible with bipolar NE555(a) |
Wide voltage range: +2 V to +16 V |
Supply current spikes reduced during output transitions |
High input impedance: 1012Ω |
Output compatible with TTL, CMOS and logic MOS |
Precision Timer | Micros |
IC: peripheral circuit | Transfer Multisort Elektronik |
TIMER, 2.7MHZ, 16V, SOIC-8 | element14 |
ST Single CMOS Timer, 2.7MHz, 100mA | Distrelec |
TS555IDTTR, Timer Circuits | RS |
5PB1204 Series 16 V 200 uA 2.7 MHz Surface Mount 555 Timer/Oscillator - SOIC-8 | Future Electronics |
Standard Timer Single 8-Pin SO T/R | Avnet America |
Timer, 2.7Mhz, 16V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS555IDTTR?
Additional datasheets, footprints and schematics for TS555IDTTR are listed on our Part Details page. You can also find images and similar parts to TS555IDTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS555IDTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS555IDTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS555IDTTR fall under?
The TS555IDTTR is listed under Clocks and Timers > Timers.
Can I view similar or alternative parts?
You can view similar parts to TS555IDTTR when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS555IDTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TS555IDTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS555IDTTR have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for TS555IDTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS555IDTTR often in real-time on the comparison pages.
What if I can't find stock of TS555IDTTR?
You can fill out our help required form which you can use to request a quote for TS555IDTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.