Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Frequency | 2.7MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 555 |
Clock External Input | No |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 16V |
Termination Type | Surface Mount Device |
IC, SINGLE CMOS TIMER, LOW POWER | Farnell |
Where can I find additional details, specifications and documents for a TS555CDT?
Additional datasheets, footprints and schematics for TS555CDT are listed on our Part Details page. You can also find images and similar parts to TS555CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS555CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS555CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS555CDT fall under?
The TS555CDT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TS555CDT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS555CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS555CDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS555CDT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS555CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS555CDT often in real-time on the comparison pages.
What if I can't find stock of TS555CDT?
You can fill out our help required form which you can use to request a quote for TS555CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.