Status: | Unknown |
---|---|
Series: | TS53 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
341
in stock
|
Buy Now | |
element14
from US$1.47
|
341
in stock
|
Buy Now | |
Farnell
from US$1.12
|
341
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TS53 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 200ohm |
External Depth | 5mm |
External Length / Height | 2.7mm |
External Width | 5mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Reel Quantity | 500 |
Resistance | 200kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 270° |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 200V |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
YL SMT 1-turn cermet trimmer,200K 0.2W | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer, Pot, 200K, 1Turn, Smd | Newark Electronics |
TRIMMER, POT, 200K, 1TURN, SMD | element14 |
SMD Cermet Trimmer 200K | Schukat Electronic |
TS53Y Series 5 mm Square 200 kOhm â–’20 % 0.25 W Single Turn Miniature Trimmer | Future Electronics |
Resistor Trimmer, Cermet, 200 kOhm, ± 20%, 200 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Trimmer | RS Americas |
Resistor Trimmer, Cermet, 200 kOhm, � 20%, 200 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TS53YL204MR10?
Additional datasheets, footprints and schematics for TS53YL204MR10 are listed on our Part Details page. You can also find images and similar parts to TS53YL204MR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS53YL204MR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS53YL204MR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS53YL204MR10 fall under?
The TS53YL204MR10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS53YL204MR10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS53YL204MR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS53YL204MR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS53YL204MR10 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS53YL204MR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS53YL204MR10 often in real-time on the comparison pages.
What if I can't find stock of TS53YL204MR10?
You can fill out our help required form which you can use to request a quote for TS53YL204MR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.