Status: | Active |
---|---|
Series: | TS522 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
10,935
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
12,500
in stock
|
Buy Now | |
element14
from US$1.04
|
10,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,471
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Large output voltage swing: +14.3 V/-14.6 V |
Low input offset voltage 850 μV max. |
Low voltage noise: 4.5 nV/√ Hz |
High gain bandwidth product: 15 MHz |
High slew rate: 7 V/μs |
Low distortion: 0.002% |
ESD internal protection 2 kV |
Excellent frequency stability |
Product Specifications |
---|
DS1175 Precision low noise dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS522 Series 30 V 15 MHz Precision Low Noise Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, 15MHZ, L OFFSET, L NOISE, 8SOIC | element14 |
Opamp, 15Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS522IDT?
Additional datasheets, footprints and schematics for TS522IDT are listed on our Part Details page. You can also find images and similar parts to TS522IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS522IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS522IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS522IDT fall under?
The TS522IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS522IDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS522IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS522IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS522IDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for TS522IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS522IDT often in real-time on the comparison pages.
What if I can't find stock of TS522IDT?
You can fill out our help required form which you can use to request a quote for TS522IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.