Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Load Impedance Min | 8ohm |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Offset Voltage Max | 20mV |
Output Power (Pout) | 1W |
Power Rating RMS | 1W |
Supply Current | 6mA |
Supply Current Max | 8mA |
Supply Voltage + Nom | 6V |
THD + N | 0.15% @ 250mW 8ohm VCC=5V |
Termination Type | Surface Mount Device |
IC, AMP, POWER, AUDIO, 1W, CLASS AB | element14 |
Where can I find additional details, specifications and documents for a TS4871ID?
Additional datasheets, footprints and schematics for TS4871ID are listed on our Part Details page. You can also find images and similar parts to TS4871ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4871ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4871ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4871ID fall under?
The TS4871ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS4871ID when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4871ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS4871ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4871ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS4871ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4871ID often in real-time on the comparison pages.
What if I can't find stock of TS4871ID?
You can fill out our help required form which you can use to request a quote for TS4871ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.