Status: | Active |
---|---|
Series: | TS464 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
3,928
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
3,928
in stock
|
Buy Now | |
element14
from US$0.87
|
3,928
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Available in SOT23-5 micropackage |
High dynamic features |
Low noise level: 4nV/√Hz |
Large output swing (±2.4V @ VCC = ±2.5V) |
Operating range: 2.7V to 10V |
Low distortion: 0.003% |
So 14 .15 To J/Dual Op Amp Low Nois | Newark Electronics |
SO 14 .15 TO J/DUAL OP AMP LOW NOIS | element14 |
OP Amp Quad GP R-R O/P �5V/10V 14-Pin SOIC T/R | Avnet Silica |
TS464 Series 10 V 12 MHz Rail to Rail SMT Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R O/P ±5V/10V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS464CDT?
Additional datasheets, footprints and schematics for TS464CDT are listed on our Part Details page. You can also find images and similar parts to TS464CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS464CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS464CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS464CDT fall under?
The TS464CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS464CDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS464CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS464CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS464CDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TS464CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS464CDT often in real-time on the comparison pages.
What if I can't find stock of TS464CDT?
You can fill out our help required form which you can use to request a quote for TS464CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.