TS432ILT Voltage References by STMicroelectronics

1.24 V adjustable shunt voltage reference


The TS432 is an adjustable low power shunt voltage reference providing an output voltage from 1.24 V to 10 V over the industrial temperature range (-40° C to +85° C). Available in SOT23-3 surface mount package, it can be designed in applications where space saving is critical. The low operating current is also a key advantage for power restricted designs. In addition, the TS432 is very stable and can be used in a broad range of application conditions.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.33
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.27
36,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
12,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
27,000
in stock
Buy Now
Logo for element14
element14
from US$0.54
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

100 ppm/°C temperature coefficient
1.24 V typical output voltage
High precision at 25° C:+/- 1%+/- 0.5%
Ultra low operating current: 60 µA maximum at 25° C
Industrial temperature range: -40° C to +85° C
High stability when used with capacitive loads

Alternative Descriptions

TS432 Series 1.24 V â–’ 1% SMT Adjustable Shunt Voltage Reference - SOT-23-3 | Future Electronics
Voltage Reference, Shunt - Adjustable, 1.228 V to 1.252 V, 3 Pins, SOT-23 | Avnet America
1.24V Adj Shunt Voltage Reference SOT-23 | RS
VOLTAGE REF, SHUNT-ADJ, 1.24V-10V, SOT23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS432ILT?

Additional datasheets, footprints and schematics for TS432ILT are listed on our Part Details page. You can also find images and similar parts to TS432ILT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS432ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS432ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS432ILT fall under?

The TS432ILT is listed under Power Management > Voltage References.

Can I view similar or alternative parts?

You can view similar parts to TS432ILT when available in the Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS432ILT you can contact the distributor directly for product support, shipping queries etc.

Is the TS432ILT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS432ILT have stock available?

Authorised distributors including Future Electronics, Avnet America, Avnet Silica, RS and element14 have stock available or on a lead time for TS432ILT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS432ILT often in real-time on the comparison pages.

What if I can't find stock of TS432ILT?

You can fill out our help required form which you can use to request a quote for TS432ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay