Status: | Active |
---|---|
Series: | TS431 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,039
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,039
in stock
|
Buy Now | |
element14
from US$0.31
|
2,039
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualified (SOT23-5) |
Low voltage operation: 1.24 to 6 V |
2%, 1% and 0.5% voltage precision |
Wide operating range cathode current: 60 μA to 30 mA |
Low output impedance: 0.2 Ω |
Typically stable for any capacitive loads |
ESD protection: |
Human body model: 2 kV Machine model: 200 V |
Machine model: 200 V |
100 ppm/°C temperature coefficient |
Automotive grade version available |
Product Specifications |
---|
DS1254 Adjustable shunt voltage reference IC (automotive for SOT23-5) |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
TS431 Series Adjustable 1.24 to 6 V â–’1 % Shunt Voltage Reference - SOT-23-5 | Future Electronics |
Voltage Ref, Shunt-Adj, 1.24V-6V, Sot-23 | Newark Electronics |
VOLTAGE REF, SHUNT-ADJ, 1.24V-6V, SOT-23 | element14 |
Voltage Reference, Shunt - Adjustable, 1.234 V to 1.246 V, 5 Pins, SOT-23 | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS431BILT?
Additional datasheets, footprints and schematics for TS431BILT are listed on our Part Details page. You can also find images and similar parts to TS431BILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS431BILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS431BILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS431BILT fall under?
The TS431BILT is listed under Power Management > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TS431BILT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS431BILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS431BILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS431BILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TS431BILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS431BILT often in real-time on the comparison pages.
What if I can't find stock of TS431BILT?
You can fill out our help required form which you can use to request a quote for TS431BILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.