TS3V340PWE4 Semiconductors - ICs by Texas Instruments

VIDEO SWITCH QUAD SPDT SMD 3V340

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Video Switching Configuration 4 x 1
Bandwidth 500MHz
Cross Talk -80dB
Supply Voltage Min 3V
Supply Voltage Max 3.6V
TV / Video Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3
IC Generic Number 3V340
Logic Function Number 340
No. of Bits 4bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.5mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
Voltage Vcc 3.3V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3V340PWE4?

Additional datasheets, footprints and schematics for TS3V340PWE4 are listed on our Part Details page. You can also find images and similar parts to TS3V340PWE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3V340PWE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3V340PWE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3V340PWE4 fall under?

The TS3V340PWE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to TS3V340PWE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3V340PWE4 you can contact the distributor directly for product support, shipping queries etc.

Is the TS3V340PWE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3V340PWE4 have stock available?

There is no stock from authorised distributors for TS3V340PWE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3V340PWE4 often in real-time on the comparison pages.

What if I can't find stock of TS3V340PWE4?

You can fill out our help required form which you can use to request a quote for TS3V340PWE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay