Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 4 x 1 |
---|---|
Bandwidth | 300MHz |
Cross Talk | -80dB |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Type | Video |
Base Number | 3 |
On State Resistance Max | 7ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
3.3-V, 2:1 (SPDT), 4-channel video switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TS3V330DBQR?
Additional datasheets, footprints and schematics for TS3V330DBQR are listed on our Part Details page. You can also find images and similar parts to TS3V330DBQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3V330DBQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3V330DBQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3V330DBQR fall under?
The TS3V330DBQR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3V330DBQR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3V330DBQR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3V330DBQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3V330DBQR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TS3V330DBQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3V330DBQR often in real-time on the comparison pages.
What if I can't find stock of TS3V330DBQR?
You can fill out our help required form which you can use to request a quote for TS3V330DBQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.