Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | High Speed SP3T USB Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.3V |
Interface Case Style | UQFN |
No. of Pins | 12Pins |
Data Rate | 480Mbps |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 4.3V |
USB Type | High Speed USB |
DP3T USB 2.0 HIGH-SPEED (480Mbps) AND AUDIO SWITCHES | Texas Instruments |
Analogue Switch Single DP3T | RS |
Switch, Usb2.0, Audio, Dp3T, 12Uqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3USBA225RUTR?
Additional datasheets, footprints and schematics for TS3USBA225RUTR are listed on our Part Details page. You can also find images and similar parts to TS3USBA225RUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USBA225RUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USBA225RUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USBA225RUTR fall under?
The TS3USBA225RUTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS3USBA225RUTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USBA225RUTR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USBA225RUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USBA225RUTR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3USBA225RUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USBA225RUTR often in real-time on the comparison pages.
What if I can't find stock of TS3USBA225RUTR?
You can fill out our help required form which you can use to request a quote for TS3USBA225RUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.