USB IC Type | Single Port Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.3V |
Interface Case Style | UQFN |
No. of Pins | 8Pins |
Data Rate | 480Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Switch |
High-Speed USB 2.0 (480-Mbps) 1-Port Switch With Single Enable | Texas Instruments |
Usb2.0 Switch, 480Mbps, 1.22 Ghz, Qfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3USB31RSER?
Additional datasheets, footprints and schematics for TS3USB31RSER are listed on our Part Details page. You can also find images and similar parts to TS3USB31RSER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB31RSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB31RSER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB31RSER fall under?
The TS3USB31RSER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS3USB31RSER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB31RSER you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB31RSER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB31RSER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3USB31RSER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB31RSER often in real-time on the comparison pages.
What if I can't find stock of TS3USB31RSER?
You can fill out our help required form which you can use to request a quote for TS3USB31RSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.