Multiplexer Configuration | 1 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 4.3V |
Analogue Multiplexer Case | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1µA |
High-Speed USB 2.0 1:2 Mux/Demux Switch With Single Enable and ESD Protection | Texas Instruments |
MULTIPLEXER/DEMULTIPLEXER, 1: 2, VSSOP-10 | Farnell Contract |
Multiplexer/Demultiplexer, 1:2, Vssop-10 | Newark Electronics |
MULTIPLEXER/DEMULTIPLEXER, 1:2, VSSOP-10 | element14 |
Where can I find additional details, specifications and documents for a TS3USB30EDGSR?
Additional datasheets, footprints and schematics for TS3USB30EDGSR are listed on our Part Details page. You can also find images and similar parts to TS3USB30EDGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB30EDGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB30EDGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB30EDGSR fall under?
The TS3USB30EDGSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3USB30EDGSR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB30EDGSR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB30EDGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB30EDGSR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TS3USB30EDGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB30EDGSR often in real-time on the comparison pages.
What if I can't find stock of TS3USB30EDGSR?
You can fill out our help required form which you can use to request a quote for TS3USB30EDGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.