TS3USB221ERSER Semiconductors - ICs by Texas Instruments

USB SWITCH 480MBPS UQFN-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS3USB221E is a high-bandwidth switch specially designed for the switching of high-speed USB 2.0 signals in handset and consumer applications, such as cell phones, digital cameras, and notebooks with hubs or controllers with limited USB I/Os. The wide bandwidth (1 GHz) of this switch allows signals to pass with minimum edge and phase distortion. The device multiplexes differential outputs from a USB host device to one of two corresponding outputs. The switch is bidirectional and offers little or no attenuation of the high-speed signals at the outputs. The TS3USB221E is designed for low bit-tobit skew and high channel-to-channel noise isolation, and is compatible with various standards, such as high-speed USB 2.0 (480 Mbps). The TS3USB221E integrates ESD protection cells on all pins, is available in a SON package (3 mm × 3 mm) as well as in a tiny μQFN package (2 mm × 1.5 mm) and is characterized over the free-air temperature range from –40°C to 85°C.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.84
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
11,845
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
1,954
in stock
Buy Now
Logo for element14
element14
from US$0.44
1,954
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.46
1,954
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
-
Buy Now

Specifications

USB IC Type 1
USB Standard USB 2.0
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Interface Case Style UQFN
No. of Pins 10Pins
Data Rate 480Mbps
No. of Ports -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
USB Type Multiplexer / Demultiplexer Switch

Alternative Descriptions

Usb Switch, 480Mbps, Uqfn-10 | Newark Electronics
USB SWITCH, 480MBPS, UQFN-10 | element14
USB 2.0 1:2 Mux/Demux Switch Enable UQFN | RS
High-Speed USB 2.0 (480-Mbps) 1:2 Multiplexer/Demultiplexer Switch With Single Enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3USB221ERSER?

Additional datasheets, footprints and schematics for TS3USB221ERSER are listed on our Part Details page. You can also find images and similar parts to TS3USB221ERSER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3USB221ERSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB221ERSER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3USB221ERSER fall under?

The TS3USB221ERSER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TS3USB221ERSER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB221ERSER you can contact the distributor directly for product support, shipping queries etc.

Is the TS3USB221ERSER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3USB221ERSER have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TS3USB221ERSER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3USB221ERSER often in real-time on the comparison pages.

What if I can't find stock of TS3USB221ERSER?

You can fill out our help required form which you can use to request a quote for TS3USB221ERSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay