No distributors results available
View Full Pricing & Stock ComparisonMultiplexer Configuration | - |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 8ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 500MHz |
Base Number | 3 |
Communication Function | LAN Switch |
IC Generic Number | 3L110 |
Logic Function Number | 110 |
No. of I/O's | 12I/O's |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 700µA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
Where can I find additional details, specifications and documents for a TS3L110PWE4?
Additional datasheets, footprints and schematics for TS3L110PWE4 are listed on our Part Details page. You can also find images and similar parts to TS3L110PWE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3L110PWE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3L110PWE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3L110PWE4 fall under?
The TS3L110PWE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3L110PWE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3L110PWE4 you can contact the distributor directly for product support, shipping queries etc.
Is the TS3L110PWE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3L110PWE4 have stock available?
There is no stock from authorised distributors for TS3L110PWE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3L110PWE4 often in real-time on the comparison pages.
What if I can't find stock of TS3L110PWE4?
You can fill out our help required form which you can use to request a quote for TS3L110PWE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.