Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 12ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | QFN |
No. of Pins | 42Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | QFN |
Base Number | 3812 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 300µA |
3.3-V, 2:1 (SPDT), 12-channel switch for DDR3 applications | Texas Instruments |
Ic, 12 Channel 1:2 Mux/Demux Switch, Wqfn-42 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3DDR3812RUAR?
Additional datasheets, footprints and schematics for TS3DDR3812RUAR are listed on our Part Details page. You can also find images and similar parts to TS3DDR3812RUAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3DDR3812RUAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3DDR3812RUAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3DDR3812RUAR fall under?
The TS3DDR3812RUAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3DDR3812RUAR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3DDR3812RUAR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3DDR3812RUAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3DDR3812RUAR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3DDR3812RUAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3DDR3812RUAR often in real-time on the comparison pages.
What if I can't find stock of TS3DDR3812RUAR?
You can fill out our help required form which you can use to request a quote for TS3DDR3812RUAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.