Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 2.3V to 3.6V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 300MHz |
Base Number | 3 |
Continuous Drain Current Id | 0.0025mA |
IC Generic Number | 3A5018 |
On Resistance Rds(on) | 10ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 2ns |
Turn On Time | 3.5ns |
Where can I find additional details, specifications and documents for a TS3A5018PWG4?
Additional datasheets, footprints and schematics for TS3A5018PWG4 are listed on our Part Details page. You can also find images and similar parts to TS3A5018PWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A5018PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A5018PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A5018PWG4 fall under?
The TS3A5018PWG4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3A5018PWG4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A5018PWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A5018PWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A5018PWG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS3A5018PWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A5018PWG4 often in real-time on the comparison pages.
What if I can't find stock of TS3A5018PWG4?
You can fill out our help required form which you can use to request a quote for TS3A5018PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.