TS3A5018DBQR Switches, Multiplexers & Demultiplexers by Texas Instruments

SWITCH ANALOG QUAD SPDT SSOP16 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TS3A5018 device is a quad single-pole doublethrow (SPDT) analog switch that is designed to operate from 1.8 V to 3.6 V. This device can handle digital and analog signals, and signals up to V+ can be transmitted in either direction.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.21
14,978
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
2,439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
-
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now

Specifications

No. of Channels 4Channels
Analogue Switch Type SPDT
On State Resistance Max 10ohm
Supply Voltage Range 2.3V to 3.6V
Analogue Switch Case SSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style SSOP
Bandwidth 300MHz
Base Number 3
On Resistance Rds(on) 7ohm
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 3.6V
Supply Voltage Min 2.3V
Supply Voltage Source Single
Termination Type Surface Mount Device
Turn Off Time 2ns
Turn On Time 3.5ns

Alternative Descriptions

3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch | Texas Instruments
Switch, Analog Quad Spdt, Ssop16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS3A5018DBQR?

Additional datasheets, footprints and schematics for TS3A5018DBQR are listed on our Part Details page. You can also find images and similar parts to TS3A5018DBQR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS3A5018DBQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A5018DBQR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS3A5018DBQR fall under?

The TS3A5018DBQR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to TS3A5018DBQR when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A5018DBQR you can contact the distributor directly for product support, shipping queries etc.

Is the TS3A5018DBQR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS3A5018DBQR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A5018DBQR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS3A5018DBQR often in real-time on the comparison pages.

What if I can't find stock of TS3A5018DBQR?

You can fill out our help required form which you can use to request a quote for TS3A5018DBQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay