Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,790
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
22,927
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,790
in stock
|
Buy Now | |
element14
from US$0.40
|
1,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
801
in stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 0.3ohm |
Supply Voltage Range | 1.65V to 4.3V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 35MHz |
Base Number | 3 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 1.65V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 12ns |
Turn On Time | 17ns |
0.4-Ω on-state resistance, 3.3-V, 2:1 (SPDT), 4-channel analog switch | Texas Instruments |
Ic, Anlg Switch Spdt Quad 16Tssop | Newark Electronics |
IC, ANLG SWITCH SPDT QUAD 16TSSOP | element14 |
IC: analog switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TS3A44159PWR?
Additional datasheets, footprints and schematics for TS3A44159PWR are listed on our Part Details page. You can also find images and similar parts to TS3A44159PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A44159PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A44159PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A44159PWR fall under?
The TS3A44159PWR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3A44159PWR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A44159PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A44159PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A44159PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A44159PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A44159PWR often in real-time on the comparison pages.
What if I can't find stock of TS3A44159PWR?
You can fill out our help required form which you can use to request a quote for TS3A44159PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.