Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Product Range | TS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Square |
Actuator / Cap Colour | Red |
Bezel Depth | 10mm |
Bezel Width | 10mm |
Body Depth | 8mm |
Body Width | 8mm |
Colour | Red |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Nom | 12V |
External Length / Height | 8.2mm |
Insulation Resistance | 100Mohm |
LED Colour | Red |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 100000 |
Operating Force | 1.57N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Travel | 0.25mm |
Voltage Rating V DC | 12VDC |
Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Compliant |
Product Range | TS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst, 50Ma, Though Hole | Newark Electronics |
SWITCH, P/BUTTON, SQUARE, SPST, RED | element14 |
Where can I find additional details, specifications and documents for a TS3A23?
Additional datasheets, footprints and schematics for TS3A23 are listed on our Part Details page. You can also find images and similar parts to TS3A23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A23 fall under?
The TS3A23 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3A23 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A23 you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A23 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A23 often in real-time on the comparison pages.
What if I can't find stock of TS3A23?
You can fill out our help required form which you can use to request a quote for TS3A23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.