Status: | Active |
---|---|
Series: | TS393 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.26
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
99,500
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,479
in stock
|
Buy Now | |
RS
from US$0.32
|
1,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,326
in stock
|
Buy Now | |
element14
from US$0.47
|
89
in stock
|
Buy Now | |
Farnell
from US$0.35
|
89
in stock
|
Buy Now | |
Avnet Silica
-
|
67,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely low supply current: typically 9 μA per comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typical |
Extremely low input offset current: 1 pA typical |
Input common-mode voltage range includes ground |
High input impedance: 1012 Ω typ. |
Fast response time: 2.5 μs typ. for 5 mV overdrive |
Pin-to-pin and functionally compatible with dual bipolar LM393 |
Product Specifications |
---|
DS0829 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TS393IDT. | Newark Electronics |
TS393 Series 16 V 600 pA SMT Micropower Dual CMOS Voltage Comparator - SOP-8 | Future Electronics |
ST Comparator, CMOS, Single / Dual, 16V, SOIC | Distrelec |
Comparator Dual Micro Power SOIC8 | RS |
IC: comparator | Transfer Multisort Elektronik |
COMPARATOR, DUAL, MICROPWR, 8SOIC | element14 |
Comparator Dual �8V/16V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS393IDT?
Additional datasheets, footprints and schematics for TS393IDT are listed on our Part Details page. You can also find images and similar parts to TS393IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS393IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS393IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS393IDT fall under?
The TS393IDT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS393IDT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS393IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS393IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS393IDT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for TS393IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS393IDT often in real-time on the comparison pages.
What if I can't find stock of TS393IDT?
You can fill out our help required form which you can use to request a quote for TS393IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.