Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now |
Comparator Type | Voltage |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 2.5µs |
Supply Voltage Range | 2.7V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS |
Supply Current | 10µA |
Termination Type | Surface Mount Device |
COMPARATOR, DUAL, MICROPWR, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TS393ID?
Additional datasheets, footprints and schematics for TS393ID are listed on our Part Details page. You can also find images and similar parts to TS393ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS393ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS393ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS393ID fall under?
The TS393ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS393ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS393ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS393ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS393ID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS393ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS393ID often in real-time on the comparison pages.
What if I can't find stock of TS393ID?
You can fill out our help required form which you can use to request a quote for TS393ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.