Status: | Active |
---|---|
Series: | TS393 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,370
in stock
|
Buy Now | |
element14
from US$0.41
|
2,370
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,370
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Extremely low supply current: typically 9 μA per comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typical |
Extremely low input offset current: 1 pA typical |
Input common-mode voltage range includes ground |
High input impedance: 1012 Ω typ. |
Fast response time: 2.5 μs typ. for 5 mV overdrive |
Pin-to-pin and functionally compatible with dual bipolar LM393 |
Product Specifications |
---|
DS0829 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS393 Series 16 V 600 pA Surface Mount Dual General Purpose Comparator - SOIC-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Dual, 1.5Us, Soic-8 | Newark Electronics |
COMPARATOR, DUAL, 1.5US, SOIC-8 | element14 |
Comparator Dual �8V/16V 8-Pin SO N T/R | EBV Elektronik |
TS393CDT,Voltage comparator,dual,SO8 N | RS |
Comparator Dual ±8V/16V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS393CDT?
Additional datasheets, footprints and schematics for TS393CDT are listed on our Part Details page. You can also find images and similar parts to TS393CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS393CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS393CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS393CDT fall under?
The TS393CDT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS393CDT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS393CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS393CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS393CDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TS393CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS393CDT often in real-time on the comparison pages.
What if I can't find stock of TS393CDT?
You can fill out our help required form which you can use to request a quote for TS393CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.