Status: | Active |
---|---|
Series: | TS391 |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
6,220
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
135,000
in stock
|
Buy Now | |
element14
from US$0.82
|
22,466
in stock
|
Buy Now | |
Farnell
from US$0.69
|
22,466
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
11,122
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
112
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now |
Wide single supply voltage range or dual supplies 2 V to 36 V or ± 1 V to ± 18 V |
Very low supply current (0.2 mA) independent of supply voltage (1 mW / comparator at 5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ± 5 nA typ. |
Low input offset voltage: ± 2 mV max. for TS391A |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ. (Io= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, CMOS compatible outputs |
Product Specifications |
---|
DS1551 Low-power single voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS391 Series 36 V 400 nA SMT Single General Purpose Comparator - SOT-23 | Future Electronics |
SOT23-5/A°/LOW POWER SING VOL COMPARATOR | element14 |
IC: comparator | Transfer Multisort Elektronik |
Comparator Single ±18V/36V 5-Pin SOT-23 T/R | Avnet America |
Low-Power Voltage Comparator 36V SOT23-5 | RS |
Sot23-5/Low Power Sing Vol Comparator | Newark Electronics |
Comparator Single �18V/36V 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS391IYLT?
Additional datasheets, footprints and schematics for TS391IYLT are listed on our Part Details page. You can also find images and similar parts to TS391IYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS391IYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS391IYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS391IYLT fall under?
The TS391IYLT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS391IYLT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS391IYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TS391IYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS391IYLT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for TS391IYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS391IYLT often in real-time on the comparison pages.
What if I can't find stock of TS391IYLT?
You can fill out our help required form which you can use to request a quote for TS391IYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.