Status: | Active |
---|---|
Series: | TS391 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,660
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
1,065,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,047,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
423,000
in stock
|
Buy Now | |
element14
from US$0.31
|
9,884
in stock
|
Buy Now | |
Farnell
from US$0.28
|
9,884
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,990
in stock
|
Buy Now | |
Micros
from US$0.22
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
2,579
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
1,416
in stock
|
Buy Now | |
Avnet Silica
-
|
1,737,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,413,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Wide single supply voltage range or dual supplies 2 V to 36 V or ± 1 V to ± 18 V |
Very low supply current (0.2 mA) independent of supply voltage (1 mW / comparator at 5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ± 5 nA typ. |
Low input offset voltage: ± 2 mV max. for TS391A |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ. (Io= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, CMOS compatible outputs |
Product Specifications |
---|
DS1551 Low-power single voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator Single ±18V/36V 5-Pin SOT-23 T/R | Avnet America |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TS391ILT. | Newark Electronics |
TS391 Series 36 V 250 nA Surface Mount Single Voltage Comparator - SOT-23 | Future Electronics |
COMPARATOR, SINGLE, MICROPWR, 5SOT23 | element14 |
Single Voltage Comparator | Micros |
Lo Pwr Single Volt Comparator TS391ILT | RS |
IC: comparator | Transfer Multisort Elektronik |
ST Comparator, 18V, 16mA, SOT-23 | Distrelec |
Comparator Single �18V/36V 5-Pin SOT-23 T/R | Avnet Silica |
Comparator Single ?18V/36V 5-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TS391ILT?
Additional datasheets, footprints and schematics for TS391ILT are listed on our Part Details page. You can also find images and similar parts to TS391ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS391ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS391ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS391ILT fall under?
The TS391ILT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS391ILT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS391ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS391ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS391ILT have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for TS391ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS391ILT often in real-time on the comparison pages.
What if I can't find stock of TS391ILT?
You can fill out our help required form which you can use to request a quote for TS391ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.