Status: | Active |
---|---|
Series: | TS372 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
27,500
in stock
|
Buy Now | |
element14
from US$0.46
|
2,916
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
413
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide single supply range or dual supplies 3 V to 16 V or ±1.5 V to ±8 V |
Very low supply current: 0.1 mA/comparator independent of supply voltage |
Extremely low input bias current: 1 pA typ |
Extremely low input offset currents: 1 pA typ |
Low input offset voltage |
Input common-mode voltage range includes GND |
Low output saturation voltage 150 mV typical |
Output compatible with TTL, MOS and CMOS |
High input impedance: 1012Ω typical |
Fast response time: 200 ns typ for TTL level input step |
Product Specifications |
---|
DS0827 Low power dual CMOS voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS372 Series 16 V 100 pA Low Power Dual CMOS Voltage Comparator - SOIC-8 | Future Electronics |
COMPARATOR, DUAL, MICROPWR, 8 | element14 |
Analogue Comparator, Dual, Cmos, 2, 200 Ns, 3V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS372CDT | Newark Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual �8V/16V 8-Pin SO N T/R | EBV Elektronik |
Comparator Dual ±8V/16V 8-Pin SO N T/R | Avnet America |
Comparator Dual ?8V/16V 8-Pin SO N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TS372CDT?
Additional datasheets, footprints and schematics for TS372CDT are listed on our Part Details page. You can also find images and similar parts to TS372CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS372CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS372CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS372CDT fall under?
The TS372CDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS372CDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS372CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS372CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS372CDT have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS372CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS372CDT often in real-time on the comparison pages.
What if I can't find stock of TS372CDT?
You can fill out our help required form which you can use to request a quote for TS372CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.